Freescale Semiconductor, Inc. (NXP Semiconductors) TWR-POS-K81
- 收藏
- 对比
TWR-POS-K81
909-TWR-POS-K81
评估和演示板及套件
--
大陆
立即发货

TWR-POS-K81 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
TWR-POS-K81详情
Freescale Semiconductor, Inc. (NXP Semiconductors) TWR-POS-K81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992.c
HTS
8473.30.11.80
Supported Device
MK81FN256VDC15
Supported Device Technology
Microcontroller
JTAG Support
无
Audio Interfaces
无
Main Program Memory Type
EEPROM/Flash
Daughter Cards
无
零件状态
活跃
类型
发展委员会
内存大小
256KB
程序存储器类型
Flash/SPI EEPROM
程序内存大小
23KB/256KB
显示类型
LCD
USB
1
SPI,SPI
1
TWR-POS-K81拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。