Freescale Semiconductor, Inc. (NXP Semiconductors) UA3403PC
- 收藏
- 对比
UA3403PC
909-UA3403PC
集成电路(IC)
--
大陆
立即发货

Operational Amplifier, Quad AMP, Bipolar, 14 Pin, Plastic, DIP
1最小包装量--
UA3403PC详情
Freescale Semiconductor, Inc. (NXP Semiconductors) UA3403PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA3403PC
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP14,.3
Risk Rank
8.81
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
14
UA3403PC拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。