Freescale Semiconductor, Inc. (NXP Semiconductors) UA714LTC
- 收藏
- 对比
UA714LTC
909-UA714LTC
集成电路(IC)
--
大陆
立即发货

UA714LTC datasheet pdf and Integrated Circuits (ICs) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
UA714LTC详情
Freescale Semiconductor, Inc. (NXP Semiconductors) UA714LTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA714LTC
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.92
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
8
UA714LTC拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。