Freescale Semiconductor, Inc. (NXP Semiconductors) UAF356HC
- 收藏
- 对比
UAF356HC
909-UAF356HC
集成电路(IC)
--
大陆
立即发货

UAF356HC datasheet pdf and Integrated Circuits (ICs) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
UAF356HC详情
Freescale Semiconductor, Inc. (NXP Semiconductors) UAF356HC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UAF356HC
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
BCY
Package Description
, CAN8,.2
Risk Rank
5.46
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
unknown
引脚数量
8
UAF356HC拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。