Freescale Semiconductor, Inc. (NXP Semiconductors) UMA1014T/C2
- 收藏
- 对比
UMA1014T/C2
909-UMA1014T/C2
时钟/定时 - 时钟发生器,PLL,频率合成器
--
大陆
立即发货

UMA1014T/C2 datasheet pdf and Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
UMA1014T/C2详情
Freescale Semiconductor, Inc. (NXP Semiconductors) UMA1014T/C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
4(Max)
Package Length
10(Max)
PCB changed
16
Supplier Package
SO
零件状态
Obsolete
引脚数量
16
UMA1014T/C2拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale
Freescale







哦! 它是空的。