Freescale Semiconductor, Inc. (NXP Semiconductors) XPC563MKIT144S
- 收藏
- 对比
XPC563MKIT144S
909-XPC563MKIT144S
评估和演示板及套件
--
大陆
立即发货

XPC563MKIT144S datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
XPC563MKIT144S详情
Freescale Semiconductor, Inc. (NXP Semiconductors) XPC563MKIT144S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Supported Device
MPC5633MMLQ80/MPC5633MMMG80
Supported Device Technology
Microcontroller
Operating Systems
Win 2000|Win 2003|Win Vista|Win XP
JTAG Support
有
Audio Interfaces
无
Daughter Cards
有
零件状态
活跃
类型
评估套件
CAN
2
XPC563MKIT144S拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。