Freescale Semiconductor, Inc. (NXP Semiconductors) XPC567XKIT516-PT
- 收藏
- 对比
XPC567XKIT516-PT
909-XPC567XKIT516-PT
评估和演示板及套件
--
大陆
立即发货

XPC567XKIT516-PT datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
XPC567XKIT516-PT详情
Freescale Semiconductor, Inc. (NXP Semiconductors) XPC567XKIT516-PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.31.00.01
Automotive
Unknown
PPAP
有
Daughter Cards
有
Audio Interfaces
无
JTAG Support
无
Supported Device Technology
Microcontroller
Supported Device
MPC5674F/MPC5676R
零件状态
Unconfirmed
类型
评估套件
CAN
2
XPC567XKIT516-PT拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。