Fuji Electric BLA020D
- 收藏
- 对比
BLA020D详情
Fuji Electric BLA020D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Indicator Color
Blue
Body Length (mm)
50 mm
Package Type
Bottle
Manufacturer Part Number
BLA020D
Interrupt Rating
100 kA @ 600 V
Manufacturer
Fuji
RoHS
无
Characteristic
电流限制
额定电流
20 A
长度(毫米)
50 MilliMeters
BLA020D拓展信息
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric








哦! 它是空的。