Fuji Electric CP32FM/5
- 收藏
- 对比
CP32FM/5
920-CP32FM/5
无类别的
--
大陆
立即发货

CP32FM/5 datasheet pdf and Unclassified product details from Fuji Electric stock available at utmel
1最小包装量--
CP32FM/5详情
Fuji Electric CP32FM/5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
5 - 10
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CP32FM/5拓展信息







哦! 它是空的。