Fuji Electric CP33FM/10
- 收藏
- 对比
CP33FM/10
920-CP33FM/10
无类别的
--
大陆
立即发货

CP33FM/10 datasheet pdf and Unclassified product details from Fuji Electric stock available at utmel
1最小包装量--
添加到询价列表
CP33FM/10详情
Fuji Electric CP33FM/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CP33FM/10拓展信息







哦! 它是空的。