Fuji Electric CR2L-75/UL
- 收藏
- 对比
CR2L-75/UL
920-CR2L-75/UL
无类别的
--
大陆
立即发货

CR2L-75/UL datasheet pdf and Unclassified product details from Fuji Electric stock available at utmel
1最小包装量--
CR2L-75/UL详情
Fuji Electric CR2L-75/UL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CR2L-75/UL拓展信息







哦! 它是空的。