Fuji Electric DCA3101E18-1SC
- 收藏
- 对比
DCA3101E18-1SC
920-DCA3101E18-1SC
无类别的
--
大陆
立即发货

Straight Cable Receptacle 10 Socket - Crimp Contacts Reverse Bayonet Coupling
1最小包装量--
DCA3101E18-1SC详情
Fuji Electric DCA3101E18-1SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Material housing
Plastic
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
DCA3101E18-1SC拓展信息







哦! 它是空的。