Fuji Electric DCA3106F16S-1P-BSS-2
- 收藏
- 对比
DCA3106F16S-1P-BSS-2
920-DCA3106F16S-1P-BSS-2
无类别的
--
大陆
立即发货

Straight Cable Plug 7 Pin - Solder Contacts Reverse Bayonet Coupling
1最小包装量--
添加到询价列表
DCA3106F16S-1P-BSS-2详情
Fuji Electric DCA3106F16S-1P-BSS-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
DCA3106F16S-1P-BSS-2拓展信息







哦! 它是空的。