Fuji Electric DMS3101E22-19SX-A-BSS-2
- 收藏
- 对比
DMS3101E22-19SX-A-BSS-2
920-DMS3101E22-19SX-A-BSS-2
无类别的
--
大陆
立即发货

Straight Cable Receptacle 14 Socket - Solder Contacts Threaded Coupling
1最小包装量--
DMS3101E22-19SX-A-BSS-2详情
Fuji Electric DMS3101E22-19SX-A-BSS-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
DMS3101E22-19SX-A-BSS-2拓展信息







哦! 它是空的。