Fuji Electric DMS3106A18-12S
- 收藏
- 对比
DMS3106A18-12S
920-DMS3106A18-12S
圆形连接器
--
大陆
立即发货

Straight Cable Plug 6 Socket - Solder Contacts Trivalent Chromate Plating
1最小包装量--
DMS3106A18-12S详情
Fuji Electric DMS3106A18-12S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
DMS3106A18-12S拓展信息
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric







哦! 它是空的。