Fuji Electric DMS3106B18-22PX-F
- 收藏
- 对比
DMS3106B18-22PX-F
920-DMS3106B18-22PX-F
无类别的
--
大陆
立即发货

Straight Cable Plug 3 Pin - Solder Contacts Cation Electroplating
1最小包装量--
添加到询价列表
DMS3106B18-22PX-F详情
Fuji Electric DMS3106B18-22PX-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
DMS3106B18-22PX-F拓展信息







哦! 它是空的。