Fuji Electric DMS3106F18-3PCZ-A-BSS-1
- 收藏
- 对比
DMS3106F18-3PCZ-A-BSS-1
920-DMS3106F18-3PCZ-A-BSS-1
无类别的
--
大陆
立即发货

Straight Cable Plug 2 Pin - Solder Contacts Threaded Coupling
1最小包装量--
DMS3106F18-3PCZ-A-BSS-1详情
Fuji Electric DMS3106F18-3PCZ-A-BSS-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
DMS3106F18-3PCZ-A-BSS-1拓展信息







哦! 它是空的。