Fuji Electric DMSE-16BSS-A
- 收藏
- 对比
DMSE-16BSS-A
920-DMSE-16BSS-A
无类别的
--
大陆
立即发货

Waterproof Straight Backshell Olive Drab Chromate For Size 16 / 16S Shell
1最小包装量--
添加到询价列表
DMSE-16BSS-A详情
Fuji Electric DMSE-16BSS-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
DMSE-16BSS-A拓展信息







哦! 它是空的。