Fuji Electric GMNSO182A1
- 收藏
- 对比
GMNSO182A1
920-GMNSO182A1
无类别的
--
大陆
立即发货

GMNSO182A1 datasheet pdf and Unclassified product details from Fuji Electric stock available at utmel
1最小包装量--
GMNSO182A1详情
Fuji Electric GMNSO182A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
29.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
367
Min. permitted bending radius, stationary application/permanent installation
220
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GMNSO182A1拓展信息







哦! 它是空的。