Fuji Electric OPC-G1-DEV
- 收藏
- 对比
OPC-G1-DEV
920-OPC-G1-DEV
其它
--
大陆
立即发货

Fuji Electric Ind Drives & Con Miscellaneous
1最小包装量--
OPC-G1-DEV详情
Fuji Electric OPC-G1-DEV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
OPC-G1-DEV
Manufacturer
Fuji Electric Ind Drives & Con
终端
Solder
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
Unknown
OPC-G1-DEV拓展信息
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric
Fuji Electric







哦! 它是空的。