CS90E-1V-R1000-M57-U详情
Fujitsu CS90E-1V-R1000-M57-U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Magazine
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
CS90E-1V-R1000-M57-U拓展信息








哦! 它是空的。