FAR-F5CE-902M50-D234-V详情
Fujitsu FAR-F5CE-902M50-D234-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
6
Package Material
PLASTIC
Operating Temperature-Min
-30 °C
Operating Temperature-Max
85 °C
Risk Rank
5.03
Ihs Manufacturer
FUJITSU LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
FAR-F5CE-902M50-D234-V
Reach合规守则
compliant
过滤器类型
SAW FILTER
FAR-F5CE-902M50-D234-V拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。