FAR-F6EB-1G8425-B2BG详情
Fujitsu FAR-F6EB-1G8425-B2BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
5
Manufacturer Part Number
FAR-F6EB-1G8425-B2BG
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJITSU LTD
Risk Rank
5.57
Operating Temperature-Max
80 °C
Operating Temperature-Min
-10 °C
Package Material
PLASTIC
Reach合规守则
compliant
过滤器类型
SAW FILTER
FAR-F6EB-1G8425-B2BG拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。