FBR161NED005R-H详情
Fujitsu FBR161NED005R-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
71
Min. permitted bending radius, moving application/free movement
142
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
6
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
14.2
Colour outer sheath
Green
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
FBR161NED005R-H拓展信息








哦! 它是空的。