FCN-244F080-G/2详情
Fujitsu FCN-244F080-G/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
11.6
Screen over stranding element
None
Core identification
Colour + rings
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
58
Min. permitted bending radius, moving application/free movement
116
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
4
FCN-244F080-G/2拓展信息








哦! 它是空的。