FIM81520详情
Fujitsu FIM81520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Manufacturer Part Number
FIM81520
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJITSU LTD
Risk Rank
5.75
Operating Temperature-Max
70 °C
Supply Voltage-Max
3.3 V
Reach合规守则
compliant
光纤设备类型
TRANSCEIVER
工作波长-Nom
1355 nm
FIM81520拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。