Fujitsu FMH30N60S1
- 收藏
- 对比
FMH30N60S1
922-FMH30N60S1
无类别的
--
大陆
立即发货

MOSFET, N CHANNEL, 600V, 30A, TO-3P-3, Transistor Polarity:N Channel, Continuous Drain Current Id:30A, Drain Source Voltage Vds:600V, On Resistance Rds(on):0.106ohm, Rds(on) Test Voltage Vgs:10V, Threshold Voltage Vgs:3V, MSL:- RoHS Compliant: Yes
1最小包装量--
FMH30N60S1详情
Fujitsu FMH30N60S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
FMH30N60S1
Manufacturer
Fuji Electric Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJI ELECTRIC CO LTD
Risk Rank
2.26
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
FMH30N60S1拓展信息







哦! 它是空的。