FTR-F1AD005V-GW详情
Fujitsu FTR-F1AD005V-GW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
23
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
288
Min. permitted bending radius, stationary application/permanent installation
173
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Fujitsu
Brand
Fujitsu
包装
Tube
子类别
Relays
产品类别
通用继电器
产品类别
通用继电器
FTR-F1AD005V-GW拓展信息








哦! 它是空的。