FTR-F1CL006R详情
Fujitsu FTR-F1CL006R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
6.9
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Fujitsu
Brand
Fujitsu
RoHS
Details
系列
FTR-F1
包装
Tube
子类别
Relays
产品类别
通用继电器
产品类别
通用继电器
FTR-F1CL006R拓展信息








哦! 它是空的。