ITTA55详情
Fujitsu ITTA55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
ITTA55
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SURGE COMPONENTS INC
Package Description
CYLINDRICAL, O-PBCY-W3
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-PBCY-W3
资历状况
不合格
JEDEC-95代码
TO-92
ITTA55拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。