KS/FTP-637USL550#01-E2详情
Fujitsu KS/FTP-637USL550#01-E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-40C to 125C
Product Diameter (mm)
3.9(mm)
类型
Wire Filler
产品长度(mm)
7.8(mm)
0个相似型号
KS/FTP-637USL550#01-E2拓展信息
FTP-628MCL401#01
Fujitsu
FTP-68EMCL162
Fujitsu
FTP-66EMCL101
Fujitsu
FTP-63GMCL453
Fujitsu
FTP-638MCL103
Fujitsu Electronics America, Inc.
FTP-62DMCL101#02
Fujitsu Electronics America, Inc.
FTP-639USL201
Fujitsu Electronics America, Inc.
FTP-628MCL113
Fujitsu Electronics America, Inc.
FTP-648MCL103
Fujitsu Electronics America, Inc.
FTP-628MCL101#72
Fujitsu Electronics America, Inc.








哦! 它是空的。