LZ-18MSE详情
Fujitsu LZ-18MSE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Silver
CoilResistance
990 Ω
RoHS
Compliant
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
LZ-18MSE
Manufacturer
FUJITSU Semiconductor Limited
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FUJITSU LTD
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.49.00.50
Reach合规守则
compliant
投掷配置
SPST
触点额定电流
3 A
消耗功率
330 mW
LZ-18MSE拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。