MB81C1000A80LPZ详情
Fujitsu MB81C1000A80LPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Prominent
Voltage, Rating
110V ac
Mounting Hole Size
8mm
Package Description
,
Manufacturer Part Number
MB81C1000A80LPZ
Manufacturer
FUJITSU Limited
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJITSU LTD
Risk Rank
5.69
终端类型
引线
灯型
Neon
达到SVHC
compliant
MB81C1000A80LPZ拓展信息








哦! 它是空的。