:15; No. of Timers:7; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to 125°C; Oscillator Type
起订量
1最小包装量--
添加到询价列表
MB90F352TESPMCR-GE1Fujitsu:15; No. of Timers:7; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to 125°C; Oscillator Type