:Flash; No. of ADC Inputs:8; No. of External Interrupts:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Operating Temperature Range
起订量
1最小包装量--
添加到询价列表
MB90F897PMT-GSE1Fujitsu:Flash; No. of ADC Inputs:8; No. of External Interrupts:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Operating Temperature Range