Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to 85°C; Program Memory Size:256 KB; Termination Type:Surface Mount Device
起订量
1最小包装量--
添加到询价列表
MB91F272SPFV-GSE1FujitsuTemperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to 85°C; Program Memory Size:256 KB; Termination Type:Surface Mount Device