; MCU Case Style:LQFP; No. of I/Os:66I/Os; Embedded Interface Type:I2C, USART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:-; Clock Frequency
起订量
1最小包装量--
添加到询价列表
MB96F326ASAPMC-GSE2Fujitsu; MCU Case Style:LQFP; No. of I/Os:66I/Os; Embedded Interface Type:I2C, USART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:-; Clock Frequency