:16KB; No. of Pins:100Pins; MCU Case Style:QFP; No. of I/Os:82I/Os; Embedded Interface Type:I2C, USART; Supply Voltage Min:3V; Supply Voltage Max:5.5V
起订量
1最小包装量--
添加到询价列表
MB96F347ASAPQC-GSE2Fujitsu:16KB; No. of Pins:100Pins; MCU Case Style:QFP; No. of I/Os:82I/Os; Embedded Interface Type:I2C, USART; Supply Voltage Min:3V; Supply Voltage Max:5.5V