SK-16FX-64PMC详情
Fujitsu SK-16FX-64PMC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
26
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
核心架构
F2MC
套件内容
Evaluation Board with MB96F356RSB, USB Cable, RS232 Cable, Mini CD
SK-16FX-64PMC拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu Electronics America, Inc.








哦! 它是空的。