FUJITSU Semiconductor Limited SBF0408LPL
- 收藏
- 对比
SBF0408LPL
922-SBF0408LPL
SAW 滤波器
--
大陆
立即发货

Description: IC,SURFACE ACOUSTIC WAVE FILTER,BIPOLAR,SIP,5PIN,PLASTIC
1最小包装量--
SBF0408LPL详情
FUJITSU Semiconductor Limited SBF0408LPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔安装
终端数量
5
Part Life Cycle Code
活跃
Ihs Manufacturer
FUJITSU LTD
Package Material
PLASTIC
Reach合规守则
compliant
过滤器类型
SAW FILTER
SBF0408LPL拓展信息
FUJITSU Limited
Fujitsu
FUJITSU Semiconductor Limited
FUJITSU Limited
FUJITSU Limited
FUJITSU Limited







哦! 它是空的。