010-01995-03详情
Garmin 010-01995-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Clamping/screw mounting
Material quality
Thermoplastic
Model
Toggle
Case colour
Black
类型
Vivosmart 4
深度
7
功能
Sleep time,Sleep pattern analysis,Heart rate zones,Motion recognition,Altimeter,Stopwatch,Alarm clock,Session time,Training zones,Heart rate,Time/date,Burned calories,Steps,Distance,Max. pace,Pace,Call & message notification
大小
L
蓝牙
Smart
宽度
54
高度
54
010-01995-03拓展信息
Garmin
Garmin
Garmin
Garmin
Garmin
Garmin
Garmin
Garmin
Garmin
Garmin








哦! 它是空的。