GCT USB1080-30-B
- 收藏
- 对比
USB1080-30-B
948-USB1080-30-B
无类别的
--
大陆
立即发货

Usb 3.0 B Connector, 9 Position, Through Hole Rt Angle; Usb Connector Type:Usb Type B; Usb Standard:Usb 3.0; Gender:Receptacle; No. Of Positions:9Positions; Connector Mounting:Pcb Mount; Orientation:Right Angle; Product Range:- Rohs Compliant: Yes /Gct (Global Connector Technology) USB1080-30-B
1最小包装量--
添加到询价列表







哦! 它是空的。