注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16.36337
10
¥15.437141
100
¥14.563341
500
¥13.739001
1000
¥12.961321
USB3510-30-C-KIT详情
GCT USB3510-30-C-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Type of connector
USB B micro
Connector
socket
Electrical mounting
SMT
Spatial orientation
vertical
Connector variant
sealed
Version
USB 2.0
Gross weight
0.773g
Certificates
RoHS compliant
Current rating
1.8A
IP rating
IP67
USB3510-30-C-KIT拓展信息







哦! 它是空的。