GD74HC157详情
GD GD74HC157重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
76
Min. permitted bending radius, moving application/free movement
151
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
15.1
Colour outer sheath
Green
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Manufacturer Part Number
GD74HC157
Manufacturer
MagnaChip Semiconductor Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAGNACHIP SEMICONDUCTOR LTD
Risk Rank
5.75
HTS代码
8542.39.00.01
Reach合规守则
unknown
GD74HC157拓展信息








哦! 它是空的。