GDNR4018-2R2MT详情
GD GDNR4018-2R2MT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
12.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.3
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
186
Min. permitted bending radius, stationary application/permanent installation
93
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GDNR4018-2R2MT拓展信息








哦! 它是空的。