General Cable 01776.XX.01
- 收藏
- 对比
01776.XX.01
956-01776.XX.01
单芯电缆(连接线)
--
大陆
立即发货

General Cable Wire & Cable, Carolprene Series
1最小包装量--
01776.XX.01详情
General Cable 01776.XX.01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts AC
Manufacturer Part Number
01776
Manufacturer
General Cable
Insulation Materials
EPDM
应用
Welding Cable
额定电流
140 Amps
线规
2 AWG
夹克颜色
Black
绞合
646/30
外直径
0.465 Inches
导体类型
Stranded
01776.XX.01拓展信息
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable







哦! 它是空的。