General Cable 5310.01002
- 收藏
- 对比
5310.01002详情
General Cable 5310.01002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-13168-37
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
10
终端
0.250 in Flat Blade
操作方式
重复循环
触点
单刀双掷
5310.01002拓展信息
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable
General Cable








哦! 它是空的。