General Cable C0746
- 收藏
- 对比
C0746
956-C0746
无类别的
--
大陆
立即发货

C0746 datasheet pdf and Unclassified product details from General Cable stock available at utmel
1最小包装量--
C0746详情
General Cable C0746重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
170 - 170
With light source
有
可调节性
not adjustable
长度
112
C0746拓展信息







哦! 它是空的。