General Cable C2040
- 收藏
- 对比
C2040
956-C2040
无类别的
--
大陆
立即发货

C2040 datasheet pdf and Unclassified product details from General Cable stock available at utmel
1最小包装量--
C2040详情
General Cable C2040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP44
With lock
无
深度
205
宽度
1050
高度
500
C2040拓展信息







哦! 它是空的。