General Cable C4102A.30.10M
- 收藏
- 对比
C4102A.30.10M
956-C4102A.30.10M
无类别的
--
大陆
立即发货

C4102A.30.10M datasheet pdf and Unclassified product details from General Cable stock available at utmel
1最小包装量--
C4102A.30.10M详情
General Cable C4102A.30.10M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autonics
Shaft Type
单端
Mounting Styles
Shafted
Approvals
CE
Manufacturer Part Number
E40S6-1000-3-N-24
RoHS
Non-Compliant
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
12~24 VDC
知识产权评级
IP50
C4102A.30.10M拓展信息







哦! 它是空的。